Status: | Active |
---|---|
Series: | TS3704 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High input impedance: 1012Ωtyp |
Input common-mode voltage range includes GND |
Pin-to-pin and functionally compatible with bipolar LM339 |
Push-pull cmos output (no external pull-up resistor required) |
Wide single supply range 2.7V to 16V or dual supplies (±1.35V to ±8V) |
Extremely low supply current: 9µa typ/comp. |
Extremely low input offset current: 1pA typ. |
Last response time: 2µs typ. for 5mV overdrive |
Extremely low input bias current: 1pA typ. |
Product Specifications |
---|
DS0826 Micropower quad CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS3704 Series Low Current Micropower Quad CMOS Voltage Comparator - SOIC-14 | Future Electronics |
Comparator Quad �8V/16V 14-Pin SOIC T/R | EBV Elektronik |
Comparator Quad ±8V/16V 14-Pin SOIC T/R | Avnet America |
SO 14 .15 TO J/DUAL CMOS VOLT COMP | Farnell |
Comparator Quad ?8V/16V 14-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TS3704IDT?
Additional datasheets, footprints and schematics for TS3704IDT are listed on our Part Details page. You can also find images and similar parts to TS3704IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3704IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3704IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3704IDT fall under?
The TS3704IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS3704IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3704IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3704IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS3704IDT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, EBV Elektronik, Avnet America and element14 have stock available or on a lead time for TS3704IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3704IDT often in real-time on the comparison pages.
What if I can't find stock of TS3704IDT?
You can fill out our help required form which you can use to request a quote for TS3704IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.