TS3702IPT Comparators by STMicroelectronics

Micropower dual CMOS voltage comparator

Status: Active
Series: TS3702
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The TS3702 is a micropower CMOS dual voltage comparator with extremely low consumption of 9µA typ / comparator (20 times less than bipolar LM393). The push-pull CMOS output stage allows power and space saving by eliminating the external pull-up resistor required by usual open-collector output comparators. Thus response times remain similar to the LM393.

Prices starting from US$0.26


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$0.26
15,990
Buy Now
Logo for Newark Electronics Newark Electronics US$0.59
7,192
Buy Now
Logo for element14 element14 US$0.54
7,192
Buy Now
Logo for Future Electronics Future Electronics US$0.48
4,000
Buy Now
Logo for Avnet America Avnet America US$0.60
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Features

High input impedance: 1012Ωtyp
Input common-mode voltage range includes GND
Pin-to-pin and functionally compatible with bipolar LM393
Push-pull CMOS output (no external pull-up resistor required)
Wide single supply range: 2.7V to 16V or dual supplies (±1.35V to ±8V)
Extremely low supply current: 9µA typ / comparator
Extremely low input offset currents: 1pA typ
Fast response time: 2µs typ for 5mV overdrive
Extremely low input bias current: 1pA typ

Alternative Descriptions

Tssop 8 Body 4/Dual Cmos Volt Comp | Newark Electronics
TSSOP 8 BODY 4/DUAL CMOS VOLT COMP | element14
TS3702 Series 16 V 1 pA Micropower Dual CMOS Voltage Comparator - TSSOP-8 | Future Electronics
Comparator Dual ±8V/16V 8-Pin TSSOP T/R | Avnet America
Comparator Dual �8V/16V 8-Pin TSSOP T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3702IPT?

Additional datasheets, footprints and schematics for TS3702IPT are listed on our Part Details page. You can also find images and similar parts to TS3702IPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3702IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3702IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3702IPT fall under?

The TS3702IPT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to TS3702IPT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3702IPT you can contact the distributor directly for product support, shipping queries etc.

Is the TS3702IPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TS3702IPT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TS3702IPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3702IPT often in real-time on the comparison pages.

What if I can't find stock of TS3702IPT?

You can fill out our help required form which you can use to request a quote for TS3702IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay