Status: | Active |
---|---|
Series: | TS3702 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,430
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
262,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
10,842
in stock
|
Buy Now | |
element14
from US$0.35
|
10,842
in stock
|
Buy Now | |
Farnell
from US$0.30
|
10,837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
5,932
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
2,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
2,507
in stock
|
Buy Now | |
Avnet Silica
-
|
255,000
in stock
|
Buy Now | |
Avnet America
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High input impedance: 1012Ωtyp |
Input common-mode voltage range includes GND |
Pin-to-pin and functionally compatible with bipolar LM393 |
Push-pull CMOS output (no external pull-up resistor required) |
Wide single supply range: 2.7V to 16V or dual supplies (±1.35V to ±8V) |
Extremely low supply current: 9µA typ / comparator |
Extremely low input offset currents: 1pA typ |
Fast response time: 2µs typ for 5mV overdrive |
Extremely low input bias current: 1pA typ |
Product Specifications |
---|
DS0825 Micropower dual CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS3702 Series Low Current Micropower Dual CMOS Voltage Comparator - SOIC-8 | Future Electronics |
Analogue Comparator, Dual, Cmos, 2, 1.5 S, 2.7V To 16V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS3702IDT | Newark Electronics |
COMPARATOR, DUAL, 1.5US, 8SOIC-8 | element14 |
IC: comparator | Transfer Multisort Elektronik |
TS3702IDT,Voltage comparator,dual,SO8 N | RS |
ST Comparator, CMOS, Single / Dual, 16V, SOIC | Distrelec |
Comparator Dual �8V/16V 8-Pin SO N T/R | Avnet Silica |
Comparator Dual ±8V/16V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS3702IDT?
Additional datasheets, footprints and schematics for TS3702IDT are listed on our Part Details page. You can also find images and similar parts to TS3702IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3702IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3702IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3702IDT fall under?
The TS3702IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS3702IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3702IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3702IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS3702IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS3702IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3702IDT often in real-time on the comparison pages.
What if I can't find stock of TS3702IDT?
You can fill out our help required form which you can use to request a quote for TS3702IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.