Status: | Active |
---|---|
Series: | TS339 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,390
in stock
|
Buy Now | |
element14
from US$0.38
|
2,390
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely low supply current: 9 μA typ./comparator |
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V) |
Extremely low input bias current: 1 pA typ. |
Extremely low input offset current: 1 pA typ. |
Input common-mode voltage range includes GND |
High input impedance: 1012Ω typ. |
Fast response time: 1.5 μs typ. for 5 mV overdrive |
Pin-to-pin and functionally compatible with bipolar LM339 device |
Product Specifications |
---|
DS0824 Micropower quad CMOS voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator, Soic-14, 0 To 70Deg C Rohs Compliant: Yes |Stmicroelectronics TS339CDT | Newark Electronics |
COMPARATOR, SOIC-14, 0 TO 70DEG C | element14 |
Comparator Quad �8V/16V 14-Pin SOIC T/R | Avnet Silica |
TS339 Series Low Current Micropower Quad CMOS Voltage Comparator - SOIC-14 | Future Electronics |
Comparator Quad ±8V/16V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS339CDT?
Additional datasheets, footprints and schematics for TS339CDT are listed on our Part Details page. You can also find images and similar parts to TS339CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS339CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS339CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS339CDT fall under?
The TS339CDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS339CDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS339CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS339CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS339CDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TS339CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS339CDT often in real-time on the comparison pages.
What if I can't find stock of TS339CDT?
You can fill out our help required form which you can use to request a quote for TS339CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.