Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 2.1µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | SOIC |
Comparator Features | Quad Micropower CMOS |
IC Temperature Range | Commercial |
Output Compatibility | CMOS |
Supply Current | 10µA |
Termination Type | Surface Mount Device |
COMPARATOR, QUAD, MICROPWR, 14SO | element14 |
COMPARATOR QUAD CMOS, SOIC14, 339 | Farnell |
Where can I find additional details, specifications and documents for a TS339CD?
Additional datasheets, footprints and schematics for TS339CD are listed on our Part Details page. You can also find images and similar parts to TS339CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS339CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS339CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS339CD fall under?
The TS339CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS339CD when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS339CD you can contact the distributor directly for product support, shipping queries etc.
Is the TS339CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS339CD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS339CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS339CD often in real-time on the comparison pages.
What if I can't find stock of TS339CD?
You can fill out our help required form which you can use to request a quote for TS339CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.