Status: | Active |
---|---|
Series: | TS331 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
4,640
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2,990
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Supply operation from 1.6 V to 5 V |
Low current consumption: 20 μA |
Rail-to-rail inputs |
Wide temperature range: -40 °C to +125 °C |
Low output saturation voltage |
Low propagation delay: 210 ns |
Open-drain output |
ESD tolerance: 2 kV HBM/200 V MM |
SMD packages |
Automotive qualified |
Product Specifications |
---|
DS6763 Micropower low-voltage, rail-to-rail comparators |
Application Notes |
---|
AN4071 Introduction to comparators, their parameters and basic applications |
AN4368 Signal conditioning for pyroelectric passive infrared (PIR) sensors |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: comparator | Transfer Multisort Elektronik |
TS331 Series 5 V 100 nA SMT Single General Purpose Comparator - SOT-23-5 | Future Electronics |
Comparator Single R-R I/P �2.5V/5V 5-Pin SOT-23 T/R | Avnet Silica |
Comparator Single R-R I/P ±2.5V/5V 5-Pin SOT-23 T/R | Avnet America |
Comparator Single R-R I/P ?2.5V/5V 5-Pin SOT-23 T/R | Avnet Asia |
COMPARATOR, MICROPWR, FAST, 5 | Farnell |
Analogue Comparator, Micropower, 1, 210 Ns, 1.6V To 5V, Sot-23, 5 |Stmicroelectronics TS331ILT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS331ILT?
Additional datasheets, footprints and schematics for TS331ILT are listed on our Part Details page. You can also find images and similar parts to TS331ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS331ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS331ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS331ILT fall under?
The TS331ILT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS331ILT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS331ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS331ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS331ILT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Chip One Stop, Avnet Silica and Avnet America have stock available or on a lead time for TS331ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS331ILT often in real-time on the comparison pages.
What if I can't find stock of TS331ILT?
You can fill out our help required form which you can use to request a quote for TS331ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.