Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.09 |
516,000
|
Buy Now | |
Newark Electronics | US$0.37 |
12,000
|
Buy Now | |
Avnet America | US$0.35 |
12,000
|
Buy Now | |
Chip One Stop | US$0.35 |
11,700
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
11,205
|
Buy Now | |
RS | US$0.58 |
3,430
|
Buy Now | |
Distrelec | US$0.46 |
2,715
|
Buy Now | |
element14 | US$0.17 |
1,745
|
Buy Now | |
Farnell | US$0.22 |
1,745
|
Buy Now | |
Micros | US$0.14 |
1,708
|
Buy Now | |
Avnet Silica | - |
375,000
|
Buy Now |
Large output voltage swing 0 to 3.5 V min (VCC = 5 V) |
0 to 3.5 V min (VCC = 5 V) |
Low supply current: 500 µA |
Low input bias current: 20 nA |
Low input offset voltage 2 mV max. for TS321A 4 mV max. for TS321 |
2 mV max. for TS321A |
4 mV max. for TS321 |
Wide power supply range Single supply: 3 to 30 V Dual supplies: ±1.5 to ±15 V |
Single supply: 3 to 30 V |
Dual supplies: ±1.5 to ±15 V |
Stable with high capacitive loads |
Product Specifications |
---|
DS1540 Low-power single operational amplifier |
Application Notes |
---|
AN3410 A 93% efficient LED driver solution for the US market |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS321 Series 30 V 0.8 MHz Low Power Surface Mount Operational Amplifier - SOT-23 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TS321ILT. | Newark Electronics |
OP Amp Single GP ±15V/30V 5-Pin SOT-23 T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
Lo Pwr Single Op Amp TS321ILT | RS |
ST Operational Amplifier 30V 800kHz SOT-23-5 4mV | Distrelec |
IC, OP AMP, LOW POWER, SMD | Farnell |
Operational Amplifier, Single, 1 Amplifier, 800 kHz, 0.4 V/µs, 3V to 30V, ± 1.5V to ± 15V, SOT-23 | Micros |
OP Amp Single GP �15V/30V 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS321ILT?
Additional datasheets, footprints and schematics for TS321ILT are listed on our Part Details page. You can also find images and similar parts to TS321ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS321ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS321ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS321ILT fall under?
The TS321ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS321ILT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS321ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS321ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS321ILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TS321ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS321ILT often in real-time on the comparison pages.
What if I can't find stock of TS321ILT?
You can fill out our help required form which you can use to request a quote for TS321ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.