Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
2,490
in stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
7,528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
2,724
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,338
in stock
|
Buy Now | |
element14
from US$0.32
|
1,338
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,337
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 800kHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 3V to 30V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 30V |
Op Amp Type | General Purpose |
Single, 30-V, 800-kHz operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP 15V/30V SOT23-5 | RS |
Op-Amp, 800Khz, 0.4V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, 800KHZ, 0.4V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TS321IDBVR?
Additional datasheets, footprints and schematics for TS321IDBVR are listed on our Part Details page. You can also find images and similar parts to TS321IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS321IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS321IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS321IDBVR fall under?
The TS321IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS321IDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS321IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TS321IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS321IDBVR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TS321IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS321IDBVR often in real-time on the comparison pages.
What if I can't find stock of TS321IDBVR?
You can fill out our help required form which you can use to request a quote for TS321IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.