Status: | Active |
---|---|
Series: | TS3022 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
555
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
5,874
in stock
|
Buy Now | |
element14
from US$1.22
|
5,263
in stock
|
Buy Now | |
Farnell
from US$1.19
|
5,263
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD tolerance: 5 kV HBM / 300 V MM |
Wide temperature range: -40° C to +125° C |
SMD packages |
Propagation delay: 38 ns |
Rail-to-rail inputs |
Low current consumption: 73 µA/Comp |
Supply operation from 1.8 to 5 V |
Latch-up immunity: 200 mA |
Push-pull outputs |
Product Specifications |
---|
DS6029 Rail-to-rail 1.8 V high-speed dual comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator, Soic-8, -40 To 125Deg C | Newark Electronics |
COMPARATOR, -40 TO 125DEG C, SOIC-8 | element14 |
Comparator Dual Rail to Rail 5V | RS |
TS3022 Series 5 V 300 nA Surface Mount Dual General Purpose Comparator - SOIC-8 | Future Electronics |
Comparator Dual R-R I/P 5V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS3022IDT?
Additional datasheets, footprints and schematics for TS3022IDT are listed on our Part Details page. You can also find images and similar parts to TS3022IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3022IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3022IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3022IDT fall under?
The TS3022IDT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS3022IDT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3022IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3022IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS3022IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TS3022IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3022IDT often in real-time on the comparison pages.
What if I can't find stock of TS3022IDT?
You can fill out our help required form which you can use to request a quote for TS3022IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.