Status: | Active |
---|---|
Series: | TS3021 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
42,594
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
43,572
in stock
|
Buy Now | |
element14
from US$0.91
|
42,594
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
16,791
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,977
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Propagation delay: 38 ns |
Low current consumption: 73 µA |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.8 to 5 V |
Wide temperature range: -40 °C to 125 °C |
High ESD tolerance: 5 kV HBM, 300 V MM |
Latch-up immunity: 200 mA |
SMD packages |
Automotive qualification |
Product Specifications |
---|
DS4807 Rail-to-rail 1.8 V high-speed comparator |
Application Notes |
---|
AN4909 Intelligent power switches for 48 V battery applications |
AN4071 Introduction to comparators, their parameters and basic applications |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator, 1.8/5V, Rri, 38Ns, 5Sot23 | Newark Electronics |
COMPARATOR, 1.8/5V, RRI, 38NS, 5SOT23 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Comparator Single R-R I/P 5V 5-Pin SOT-23 T/R | Avnet America |
TS3021 Series 5 V 160 nA SMT Dual Rail-to-Rail High-Speed Comparator - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a TS3021ILT?
Additional datasheets, footprints and schematics for TS3021ILT are listed on our Part Details page. You can also find images and similar parts to TS3021ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3021ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3021ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3021ILT fall under?
The TS3021ILT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS3021ILT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3021ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3021ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS3021ILT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for TS3021ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3021ILT often in real-time on the comparison pages.
What if I can't find stock of TS3021ILT?
You can fill out our help required form which you can use to request a quote for TS3021ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.