Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.03
|
92,440
in stock
|
Buy Now |
PCI Bus Type | PCI Express Switch |
---|---|
Supply Voltage Range | 1.5V to 2V |
Operating Temperature Range | -40°C to +85°C |
Digital IC Case Style | QFN |
No. of Pins | 42 |
Filter Terminals | Surface Mount |
4-channel PCIe 8:16 multiplexer & demultiplexer passive FET switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TS2PCIE412RUAR?
Additional datasheets, footprints and schematics for TS2PCIE412RUAR are listed on our Part Details page. You can also find images and similar parts to TS2PCIE412RUAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2PCIE412RUAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2PCIE412RUAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2PCIE412RUAR fall under?
The TS2PCIE412RUAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS2PCIE412RUAR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2PCIE412RUAR you can contact the distributor directly for product support, shipping queries etc.
Is the TS2PCIE412RUAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2PCIE412RUAR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TS2PCIE412RUAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2PCIE412RUAR often in real-time on the comparison pages.
What if I can't find stock of TS2PCIE412RUAR?
You can fill out our help required form which you can use to request a quote for TS2PCIE412RUAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.