Status: | Active |
---|---|
Series: | TS27M4 |
RoHS: | Compliant |
Low power consumption: 150 µA/op |
Excellent phase margin on capacitive loads |
Output voltage can swing to ground |
Two input offset voltage selections |
Unity gain stable |
Product Specifications |
---|
DS0477 Precision low power CMOS quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS27M4 Series 16 V 1 MHz Low Power CMOS Quad Operational Amplifier - SOIC-14 | Future Electronics |
STMicroelectronics, TS27M4CDT | RS |
OP Amp Quad GP 16V 14-Pin SOIC T/R | Avnet America |
OP AMP, QUAD, 1MHZ, MICROPWR, 14SOIC | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TS27M4CDT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS27M4CDT?
Additional datasheets, footprints and schematics for TS27M4CDT are listed on our Part Details page. You can also find images and similar parts to TS27M4CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS27M4CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27M4CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS27M4CDT fall under?
The TS27M4CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS27M4CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS27M4CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS27M4CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS27M4CDT have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TS27M4CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS27M4CDT often in real-time on the comparison pages.
What if I can't find stock of TS27M4CDT?
You can fill out our help required form which you can use to request a quote for TS27M4CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.