Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 100kHz |
Slew Rate | 0.04V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 3V to 16V |
Base Number | 27 |
Gain Bandwidth | 0.1MHz |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
OP AMP, DUAL, 100KHZ, MICROPWR, 8PDIP | element14 |
Where can I find additional details, specifications and documents for a TS27L2CN?
Additional datasheets, footprints and schematics for TS27L2CN are listed on our Part Details page. You can also find images and similar parts to TS27L2CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS27L2CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27L2CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS27L2CN fall under?
The TS27L2CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS27L2CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS27L2CN you can contact the distributor directly for product support, shipping queries etc.
Is the TS27L2CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS27L2CN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS27L2CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS27L2CN often in real-time on the comparison pages.
What if I can't find stock of TS27L2CN?
You can fill out our help required form which you can use to request a quote for TS27L2CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.