TS27L2CDT Operational Amplifiers (Op Amps) by STMicroelectronics

Micropower, high voltage CMOS op-amp

Status: Active
Series: TS27L2
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

These devices are low cost, low power dual operational amplifiers designed to operate with single or dual supplies. These operational amplifiers use the ST silicon gate CMOS process allowing an excellent consumption-speed ratio. These series are ideally suited for low consumption applications. Three power consumptions are available allowing to have always the best consumption-speed ratio: I CC = 10µA/amp.: TS27L2 (very low power) I CC = 150µA/amp.: TS27M2 (low power) I CC = 1mA/amp.: TS272 (standard) These CMOS amplifiers offer very high input impedance and extremely low input currents. The major advantage versus JFET devices is the very low input currents drift with temperature (see figure 2).

Prices starting from US$0.36


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.36
67,500
Buy Now
Logo for Newark Electronics Newark Electronics US$0.40
4,962
Buy Now
Logo for element14 element14 US$0.39
4,962
Buy Now
Logo for Avnet America Avnet America US$0.41
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

VERY LOW POWER CONSUMPTION : 10µA/op
EXCELLENT PHASE MARGIN ON CAPACITIVE LOADS
OUTPUT VOLTAGE CAN SWING TO GROUND
THREE INPUT OFFSET VOLTAGE SELECTIONS
STABLE AND LOW OFFSET VOLTAGE

Resources








Alternative Descriptions

TS27L2 Series 6 V 0.1 MHz CMOS Surface Mount Operational Amplifier - SOIC-8 | Future Electronics
So 08 .15 Jede/Dual Cmos Op Amp | Newark Electronics
SO 08 .15 JEDE/DUAL CMOS OP AMP | element14
OP Amp Dual GP 16V 8-Pin SO N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS27L2CDT?

Additional datasheets, footprints and schematics for TS27L2CDT are listed on our Part Details page. You can also find images and similar parts to TS27L2CDT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS27L2CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27L2CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS27L2CDT fall under?

The TS27L2CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).

Can I view similar or alternative parts?

You can view similar parts to TS27L2CDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS27L2CDT you can contact the distributor directly for product support, shipping queries etc.

Is the TS27L2CDT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TS27L2CDT have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TS27L2CDT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS27L2CDT often in real-time on the comparison pages.

What if I can't find stock of TS27L2CDT?

You can fill out our help required form which you can use to request a quote for TS27L2CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay