Status: | Active |
---|---|
Series: | TS27L2 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
2,271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
4,251
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,271
in stock
|
Buy Now | |
element14
from US$1.67
|
2,271
in stock
|
Buy Now | |
Future Electronics
from US$1.77
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VERY LOW POWER CONSUMPTION : 10µA/op |
EXCELLENT PHASE MARGIN ON CAPACITIVE LOADS |
OUTPUT VOLTAGE CAN SWING TO GROUND |
THREE INPUT OFFSET VOLTAGE SELECTIONS |
STABLE AND LOW OFFSET VOLTAGE |
Product Specifications |
---|
DS0823 PRECISION VERY LOW POWER CMOS DUAL OPERATIONAL AMPLIFIERS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
2xOp-Amp CMOS Low Power 3..16V SO8 | Schukat Electronic |
Operational Amplifier, Dual, 100 Khz, 2, 0.04 V/ S, 3V To 16V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS27L2CD | Newark Electronics |
OP AMP, DUAL CMOS, SMD, 27L2, SOIC8 | element14 |
TS27L2 Series 16 V 0.1 MHz Low Power CMOS Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP 16V 8-Pin SO N Tube | Avnet America |
Where can I find additional details, specifications and documents for a TS27L2CD?
Additional datasheets, footprints and schematics for TS27L2CD are listed on our Part Details page. You can also find images and similar parts to TS27L2CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS27L2CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27L2CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS27L2CD fall under?
The TS27L2CD is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS27L2CD when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS27L2CD you can contact the distributor directly for product support, shipping queries etc.
Is the TS27L2CD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS27L2CD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS27L2CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS27L2CD often in real-time on the comparison pages.
What if I can't find stock of TS27L2CD?
You can fill out our help required form which you can use to request a quote for TS27L2CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.