Status: | Active |
---|---|
Series: | TS274 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
330
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
element14
from US$0.46
|
5,312
in stock
|
Buy Now | |
Farnell
from US$0.46
|
5,062
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,864
in stock
|
Buy Now | |
Micros
from US$0.27
|
409
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output voltage can swing to ground |
Gain bandwidth product: 3.5MHz |
Excellent phase margin on capacitive loads |
Two input offset voltage selections |
Unity gain stable |
Product Specifications |
---|
DS0474 High performance CMOS quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS274 Series 16V 3.5 MHz Rail to Rail CMOS SMT Operational Amplifier - SOIC-14 | Future Electronics |
OP AMP, QUAD, 3.5MHZ, 5.5V/µS, 14SOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad CMOS Op-Amp, GBW 3.5MHz, SR 5.5V/us, Voff 10mV max, 3÷16V, 0÷70°C | Micros |
Operational Amplifier Quad 3.5MHz | RS |
OP Amp Quad GP �8V/16V 14-Pin SOIC T/R | Avnet Silica |
Opamp, 3.5Mhz, 0 To 70Deg C | Newark Electronics |
OP Amp Quad GP ±8V/16V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS274CDT?
Additional datasheets, footprints and schematics for TS274CDT are listed on our Part Details page. You can also find images and similar parts to TS274CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS274CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS274CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS274CDT fall under?
The TS274CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS274CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS274CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS274CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS274CDT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TS274CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS274CDT often in real-time on the comparison pages.
What if I can't find stock of TS274CDT?
You can fill out our help required form which you can use to request a quote for TS274CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.