Status: | Active |
---|---|
Series: | TS272 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
5,651
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
27,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
18,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
5,651
in stock
|
Buy Now | |
element14
from US$0.55
|
5,651
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,072
in stock
|
Buy Now | |
Micros
from US$0.24
|
1,616
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
824
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
OUTPUT VOLTAGE CAN SWING TO GROUND |
GAIN BANDWIDTH PRODUCT: 3.5MHz |
EXCELLENT PHASE MARGIN ON CAPACITIVE LOADS |
THREE INPUT OFFSET VOLTAGE SELECTIONS |
STABLE AND LOW OFFSET VOLTAGE |
Product Specifications |
---|
DS0473 HIGH PERFORMANCE CMOS DUAL OP-AMPS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS272 Series 16 V 3.5 MHz CMOS Surface Mount Operational Amplifier - SOIC-8 | Future Electronics |
2xOp-Amp CMOS 3..16V LP LN SO8 | Schukat Electronic |
Opamp, 3.5Mhz, 0 To 70Deg C Rohs Compliant: Yes |Stmicroelectronics TS272CDT | Newark Electronics |
OPAMP, 3.5MHZ, 0 TO 70DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual CMOS Op-Amp, GBW 2.2MHz, SR 5.3V/us, Voff 10mV max, 3÷16V, 0÷70°C | Micros |
ST Operational Amplifier, 3.5MHz, 1pA, SOIC | Distrelec |
OP Amp Dual GP 16V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS272CDT?
Additional datasheets, footprints and schematics for TS272CDT are listed on our Part Details page. You can also find images and similar parts to TS272CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS272CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS272CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS272CDT fall under?
The TS272CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS272CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS272CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS272CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS272CDT have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS272CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS272CDT often in real-time on the comparison pages.
What if I can't find stock of TS272CDT?
You can fill out our help required form which you can use to request a quote for TS272CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.