Status: | Active |
---|---|
Series: | TS271 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,500
in stock
|
Buy Now | |
element14
from US$0.43
|
1,391
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,391
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three input offset voltage selections |
Stable and low offset voltage |
Offset null capability (by external compensation) |
Consumption current and dynamic parameters are stable regarding the voltage power supply variations |
Dynamic characteristics adjustable ISET |
Very large ISET range |
Output voltage can swing to ground |
Product Specifications |
---|
DS0472 CMOS programmable low power single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, 100KHZ, MICROPWR, 8SOIC | element14 |
Operational Amplifier Progr. Low Power | RS |
OP Amp Single GP �8V/16V 8-Pin SO N T/R | Avnet Silica |
TS271 Series 16 V 100 kHz CMOS Programmable Low Power Single OP AMP - SOIC-8 | Future Electronics |
OP Amp Single GP ±8V/16V 8-Pin SO N T/R | Avnet America |
Signal Conditioning And Supply M |Stmicroelectronics TS271CDT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS271CDT?
Additional datasheets, footprints and schematics for TS271CDT are listed on our Part Details page. You can also find images and similar parts to TS271CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS271CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS271CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS271CDT fall under?
The TS271CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS271CDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS271CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS271CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS271CDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for TS271CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS271CDT often in real-time on the comparison pages.
What if I can't find stock of TS271CDT?
You can fill out our help required form which you can use to request a quote for TS271CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.