Status: | Unknown |
---|---|
Series: | PolySwitch TS250 Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch TS250 Series |
Holding Current | 130mA |
Tripping Current | 260mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Carrying Current Max | 3A |
Initial Resistance Max | 12ohm |
Operating Voltage | 60VDC |
PTC Fuse Case Style | SMD |
FUSE, PTC RESET, 60V, 3A, SMD | Farnell |
Status: | Unknown |
---|---|
Series: | PolySwitch TS250 Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch TS250 Series |
Holding Current | 130mA |
Tripping Current | 260mA |
Voltage Rating | 250VAC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TS250 Series 60 V 0.13 A Ihold Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Fuse, Resettable Ptc, 250Vac, 0.13A, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TS250-130F-2?
Additional datasheets, footprints and schematics for TS250-130F-2 are listed on our Part Details page. You can also find images and similar parts to TS250-130F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS250-130F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS250-130F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS250-130F-2 fall under?
The TS250-130F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS250-130F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS250-130F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the TS250-130F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS250-130F-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS250-130F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS250-130F-2 often in real-time on the comparison pages.
What if I can't find stock of TS250-130F-2?
You can fill out our help required form which you can use to request a quote for TS250-130F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.