Status: | Active |
---|---|
Series: | TS1851 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,150
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
3,789
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
3,229
in stock
|
Buy Now | |
element14
from US$0.59
|
1,538
in stock
|
Buy Now | |
Farnell
from US$0.50
|
1,538
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD tolerance (2kV) |
High unity gain stability (able to drive 500pF) |
Available in SOT23-5 micropackage |
Operates at VCC= 1.8V to 6V |
Extended Vicm (VDD- 0.2V to VCC+ 0.2V) |
Rail-to-rail input and output |
Gain bandwidth product (480kHz) |
Latch-up immunity |
Low supply current (120µA) |
Product Specifications |
---|
DS1878 1.8 V input/output, rail-to-rail, low power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS1851 Series 0.25 V/â•¡s 6 V Rail-to-Rail Low Power Operational Amplifier-SOT23-5 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Opamp, 656Khz, -40 To 125Deg C | Newark Electronics |
Oper. Amplifier RRIO 1.8V Low Power | RS |
OP AMP, RRIO, 480KHZ, MICROPWR, 5SOT23 | element14 |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS1851ILT?
Additional datasheets, footprints and schematics for TS1851ILT are listed on our Part Details page. You can also find images and similar parts to TS1851ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS1851ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS1851ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS1851ILT fall under?
The TS1851ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS1851ILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS1851ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS1851ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS1851ILT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, RS and element14 have stock available or on a lead time for TS1851ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS1851ILT often in real-time on the comparison pages.
What if I can't find stock of TS1851ILT?
You can fill out our help required form which you can use to request a quote for TS1851ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.