Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 8ohm |
Supply Voltage Range | 2.7V to 12V ± 2.7V to ± 6V |
Analogue Switch Case | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-V, 2:1 (SPDT), 1-channel analog switch with negative signaling capability | Texas Instruments |
ANALOGUE SWITCH, 1 CH, SPDT, SOT23-8 | element14 |
Analogue Switch, 1 Ch, Spdt, Sot23-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS12A12511DCNR?
Additional datasheets, footprints and schematics for TS12A12511DCNR are listed on our Part Details page. You can also find images and similar parts to TS12A12511DCNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS12A12511DCNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS12A12511DCNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS12A12511DCNR fall under?
The TS12A12511DCNR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS12A12511DCNR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS12A12511DCNR you can contact the distributor directly for product support, shipping queries etc.
Is the TS12A12511DCNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS12A12511DCNR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TS12A12511DCNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS12A12511DCNR often in real-time on the comparison pages.
What if I can't find stock of TS12A12511DCNR?
You can fill out our help required form which you can use to request a quote for TS12A12511DCNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.