TS1220-600B-TR Thyristors (SCR) by STMicroelectronics

12A sensitive gate SCRs


Thanks to highly sensitive triggering levels, the 12 A SCR series is suitable to fit all modes of control, found in applications such as overvoltage crowbar protection, motor control circuits in power tools and kitchen aids, inrush current limiting circuits, capacitive discharge ignition and voltage regulation circuits. Available in through-hole or surface-mount packages, they provide an optimized performance in a limited space.

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for RS
RS
from US$1.35
4,825
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.45
7,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
25,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for Farnell
Farnell
from US$0.64
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

On-state RMS current, IT(RMS) 12 A
Repetitive peak off-state voltage, VDRM/VRRM 600 V
Triggering gate current, IGT 200 µA
ECOPACK®2 compliant component

Alternative Descriptions

TS1220 Series 600 Vdrm 12 A Sensitive Silicon Controlled Rectifier SMT - TO-252 | Future Electronics
STMicroelectronics, TS1220-600B-TR | RS
Thyristor SCR 600V 115A 3-Pin(2+Tab) DPAK T/R | Avnet Silica
Scr Thyristor, 8A, 600V, To-252-3 | Newark Electronics
SCR THYRISTOR, 8A, 600V, TO-252-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS1220-600B-TR?

Additional datasheets, footprints and schematics for TS1220-600B-TR are listed on our Part Details page. You can also find images and similar parts to TS1220-600B-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS1220-600B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS1220-600B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS1220-600B-TR fall under?

The TS1220-600B-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).

Can I view similar or alternative parts?

You can view similar parts to TS1220-600B-TR when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS1220-600B-TR you can contact the distributor directly for product support, shipping queries etc.

Is the TS1220-600B-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TS1220-600B-TR have stock available?

Authorised distributors including Future Electronics, RS, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for TS1220-600B-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS1220-600B-TR often in real-time on the comparison pages.

What if I can't find stock of TS1220-600B-TR?

You can fill out our help required form which you can use to request a quote for TS1220-600B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay