Status: | Active |
---|---|
Series: | TS1220 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
125
in stock
|
Buy Now | |
element14
from US$0.69
|
125
in stock
|
Buy Now | |
Farnell
from US$0.65
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
84
in stock
|
Buy Now | |
Avnet Silica
-
|
10,350
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state RMS current, IT(RMS) 12 A |
Repetitive peak off-state voltage, VDRM/VRRM 600 V |
Triggering gate current, IGT 200 µA |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS10945 Sensitive 12 A SCRs |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TS1220 Series 600 V 5 mA Ihold 12 A Surface Mount Sensitive Gate SCR - DPAK | Future Electronics |
Thyristor, 600 V, 200 A, 8 A, 12 A, To-252, 3 Rohs Compliant: Yes |Stmicroelectronics TS1220-600B | Newark Electronics |
SCR 12A 0.02A 600V DPAK | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 12A Sensitive DPAK | RS |
Thyristor SCR 600V 115A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TS1220-600B?
Additional datasheets, footprints and schematics for TS1220-600B are listed on our Part Details page. You can also find images and similar parts to TS1220-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS1220-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS1220-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS1220-600B fall under?
The TS1220-600B is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TS1220-600B when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS1220-600B you can contact the distributor directly for product support, shipping queries etc.
Is the TS1220-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS1220-600B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS1220-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS1220-600B often in real-time on the comparison pages.
What if I can't find stock of TS1220-600B?
You can fill out our help required form which you can use to request a quote for TS1220-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.