Status: | Active |
---|---|
Series: | TS110-8 |
RoHS: | Compliant |
On-state rms current, 1.25 A |
Repetitive peak off-state voltage, 800 V |
Non-repetitive direct surge peak off-state voltage, 1250 V |
Non-repetitive reverse surge peak off-state voltage, 900 V |
Triggering gate current, 100 μA |
High off-state immunity: 200 V/μs |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS10422 High surge voltage 1.25 A SCR for circuit breaker |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
ts110_scr_product_presentation |
Flyers |
---|
High Temperature SCRs for Industrial applications |
High-voltage sensitive SCR TS110 in circuit breaker |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TS110 Series 800 V 12 mA Ihold 1.25 A Through Hole Circuit Breaker SCR - TO-92 | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 700V 21A 3-Pin TO-92 Bulk | Avnet America |
THYRISTOR, 0.8A, 800V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a TS110-8A1?
Additional datasheets, footprints and schematics for TS110-8A1 are listed on our Part Details page. You can also find images and similar parts to TS110-8A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS110-8A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS110-8A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS110-8A1 fall under?
The TS110-8A1 is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TS110-8A1 when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS110-8A1 you can contact the distributor directly for product support, shipping queries etc.
Is the TS110-8A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS110-8A1 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for TS110-8A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS110-8A1 often in real-time on the comparison pages.
What if I can't find stock of TS110-8A1?
You can fill out our help required form which you can use to request a quote for TS110-8A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.