Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Product Range | TS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 10mm Dia |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Round |
Actuator / Cap Colour | Green |
Bezel Diameter | 10mm |
Body Depth | 8mm |
Body Width | 8mm |
Colour | Green |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Nom | 12V |
External Length / Height | 8.2mm |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 100000 |
Operating Force | 160gf |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Switching Current DC Max | 50mA |
Travel | 0.25mm |
Voltage Rating V DC | 12VDC |
Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Compliant |
Product Range | TS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile Spst, 50Ma, Through Hole | Newark Electronics |
SWITCH, PUSH BUTTON, ROUND, SPST, GREEN | element14 |
Where can I find additional details, specifications and documents for a TS0B26?
Additional datasheets, footprints and schematics for TS0B26 are listed on our Part Details page. You can also find images and similar parts to TS0B26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS0B26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS0B26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS0B26 fall under?
The TS0B26 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TS0B26 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS0B26 you can contact the distributor directly for product support, shipping queries etc.
Is the TS0B26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS0B26 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS0B26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS0B26 often in real-time on the comparison pages.
What if I can't find stock of TS0B26?
You can fill out our help required form which you can use to request a quote for TS0B26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.