Status: | Unknown |
---|---|
Series: | IOT |
RoHS: | Unknown |
Kit Application Type | IoT Development Kit |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | LC717A00AR |
Application Sub Type | Capacitance Touch Switch |
Kit Contents | Eval Board LC717A00AR |
Product Range | IOT |
SVHC | No SVHC (15-Jan-2018) |
Touch Switch Shield/0 |Onsemi TS-GEVB | Newark Electronics |
Touch Switch Shield Eval Board for LC717A00AR Capacitance-Digital-Converter LSI | Future Electronics |
LC717A00 Touch Switch Shield Evaluation Board | Avnet America |
EVAL BRD, CAPACITANCE-DIGITAL CONVERTER | element14 |
Where can I find additional details, specifications and documents for a TS-GEVB?
Additional datasheets, footprints and schematics for TS-GEVB are listed on our Part Details page. You can also find images and similar parts to TS-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS-GEVB fall under?
The TS-GEVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TS-GEVB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the TS-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS-GEVB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TS-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS-GEVB often in real-time on the comparison pages.
What if I can't find stock of TS-GEVB?
You can fill out our help required form which you can use to request a quote for TS-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.