Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | TRS3221 |
SVHC | No SVHC (27-Jun-2018) |
No. of Receivers | 1Receivers |
3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
RS232 TXRX, 250KBPS, 5.5V, TSSOP-16 | Farnell |
Rs232 Txrx, 250Kbps, 5.5V, Tssop-16 | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TRS3221EIPWR?
Additional datasheets, footprints and schematics for TRS3221EIPWR are listed on our Part Details page. You can also find images and similar parts to TRS3221EIPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS3221EIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3221EIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS3221EIPWR fall under?
The TRS3221EIPWR is listed under Semiconductors - ICs > Drivers & Interfaces > RS232 RS485 RS422 Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TRS3221EIPWR when available in the RS232 RS485 RS422 Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3221EIPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TRS3221EIPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS3221EIPWR have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for TRS3221EIPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS3221EIPWR often in real-time on the comparison pages.
What if I can't find stock of TRS3221EIPWR?
You can fill out our help required form which you can use to request a quote for TRS3221EIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.