Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | TRS202 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 202 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
IC, DVR/RCVR RS232 ESD DL 16SOIC | element14 |
Ic, Dvr/Rcvr Rs232 Esd Dl 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TRS202ECD?
Additional datasheets, footprints and schematics for TRS202ECD are listed on our Part Details page. You can also find images and similar parts to TRS202ECD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS202ECD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS202ECD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS202ECD fall under?
The TRS202ECD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRS202ECD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS202ECD you can contact the distributor directly for product support, shipping queries etc.
Is the TRS202ECD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS202ECD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TRS202ECD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS202ECD often in real-time on the comparison pages.
What if I can't find stock of TRS202ECD?
You can fill out our help required form which you can use to request a quote for TRS202ECD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.