Status: | Unknown |
---|---|
Series: | TRM Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.018ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Cap, 1500Μf, 2.5V, 10%, 2917 | Newark Electronics |
High performance MnO2,1500 uF,2.5 V | AVX TRME158K002R0018 | RS Americas |
CAP, 1500µF, 2.5V, 10%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 1500 uF, 2.5 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRME158K002R0018?
Additional datasheets, footprints and schematics for TRME158K002R0018 are listed on our Part Details page. You can also find images and similar parts to TRME158K002R0018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRME158K002R0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRME158K002R0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRME158K002R0018 fall under?
The TRME158K002R0018 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRME158K002R0018 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRME158K002R0018 you can contact the distributor directly for product support, shipping queries etc.
Is the TRME158K002R0018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRME158K002R0018 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for TRME158K002R0018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRME158K002R0018 often in real-time on the comparison pages.
What if I can't find stock of TRME158K002R0018?
You can fill out our help required form which you can use to request a quote for TRME158K002R0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.