Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 22 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TRJD226K020R0300 | Newark Electronics |
CAP, 22µF, 20V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJD226K020R0300?
Additional datasheets, footprints and schematics for TRJD226K020R0300 are listed on our Part Details page. You can also find images and similar parts to TRJD226K020R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJD226K020R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJD226K020R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJD226K020R0300 fall under?
The TRJD226K020R0300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJD226K020R0300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJD226K020R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJD226K020R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJD226K020R0300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for TRJD226K020R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJD226K020R0300 often in real-time on the comparison pages.
What if I can't find stock of TRJD226K020R0300?
You can fill out our help required form which you can use to request a quote for TRJD226K020R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.