Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.49ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TRJC686K010RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
High performance MnO2,68 uF,10 V | AVX TRJC686K010RRJ | RS Americas |
CAP, 68µF, 10V, 10%, 2312, SMD | element14 |
68UF 10V 10% C | TTI Europe |
Where can I find additional details, specifications and documents for a TRJC686K010RRJ?
Additional datasheets, footprints and schematics for TRJC686K010RRJ are listed on our Part Details page. You can also find images and similar parts to TRJC686K010RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJC686K010RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJC686K010RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJC686K010RRJ fall under?
The TRJC686K010RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJC686K010RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJC686K010RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJC686K010RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJC686K010RRJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for TRJC686K010RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJC686K010RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJC686K010RRJ?
You can fill out our help required form which you can use to request a quote for TRJC686K010RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.