Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Trj Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TRJC106K020R0500 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
High performance MnO2,10 uF,20 V | AVX TRJC106K020R0500 | RS Americas |
CAP, 10µF, 20V, 10%, 2312, SMD | element14 |
Where can I find additional details, specifications and documents for a TRJC106K020R0500?
Additional datasheets, footprints and schematics for TRJC106K020R0500 are listed on our Part Details page. You can also find images and similar parts to TRJC106K020R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJC106K020R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJC106K020R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJC106K020R0500 fall under?
The TRJC106K020R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJC106K020R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJC106K020R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJC106K020R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJC106K020R0500 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TRJC106K020R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJC106K020R0500 often in real-time on the comparison pages.
What if I can't find stock of TRJC106K020R0500?
You can fill out our help required form which you can use to request a quote for TRJC106K020R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.