Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.22ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 2.2µF, 25V, 10%, SMD | Farnell |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJB225K025R1200?
Additional datasheets, footprints and schematics for TRJB225K025R1200 are listed on our Part Details page. You can also find images and similar parts to TRJB225K025R1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJB225K025R1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJB225K025R1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJB225K025R1200 fall under?
The TRJB225K025R1200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJB225K025R1200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJB225K025R1200 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJB225K025R1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJB225K025R1200 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for TRJB225K025R1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJB225K025R1200 often in real-time on the comparison pages.
What if I can't find stock of TRJB225K025R1200?
You can fill out our help required form which you can use to request a quote for TRJB225K025R1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.