Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TRJB106K010RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
High performance MnO2,10 uF,10 V | AVX TRJB106K010RRJ | RS Americas |
CAP, 10µF, 10V, 10%, SMD | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJB106K010RRJ?
Additional datasheets, footprints and schematics for TRJB106K010RRJ are listed on our Part Details page. You can also find images and similar parts to TRJB106K010RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJB106K010RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJB106K010RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJB106K010RRJ fall under?
The TRJB106K010RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJB106K010RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJB106K010RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJB106K010RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJB106K010RRJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TRJB106K010RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJB106K010RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJB106K010RRJ?
You can fill out our help required form which you can use to request a quote for TRJB106K010RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.