Status: | Unknown |
---|---|
Series: | TRF7961 Series |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | 200mW |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | 120mA |
Product Range | TRF7961 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7961 |
Frequency Range | 13.56MHz |
Line Bus Drive Receive Transceiver Type | RFID |
Modulation Type | ASK OOK |
No. of Receivers | 2Receivers |
No. of Transceivers | 1 |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Sensitivity | 1.2mVPP |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
TRF7961 Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO15693 | Texas Instruments |
Rfid Transceiver, Smd, Qfn-32, 7961 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF7961RHBT?
Additional datasheets, footprints and schematics for TRF7961RHBT are listed on our Part Details page. You can also find images and similar parts to TRF7961RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF7961RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF7961RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF7961RHBT fall under?
The TRF7961RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF7961RHBT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF7961RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TRF7961RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF7961RHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF7961RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF7961RHBT often in real-time on the comparison pages.
What if I can't find stock of TRF7961RHBT?
You can fill out our help required form which you can use to request a quote for TRF7961RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.