Status: | Unknown |
---|---|
Series: | TRF7960 Series |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | 200mW |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | 10mA |
Product Range | TRF7960 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
TRF7960 Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC | Texas Instruments |
Rfid Analogue Front End, 13.56Mhz, Qfn32 | Newark Electronics |
RFID ANALOGUE FRONT END, 13.56MHZ, QFN32 | element14 |
Where can I find additional details, specifications and documents for a TRF7960RHBR?
Additional datasheets, footprints and schematics for TRF7960RHBR are listed on our Part Details page. You can also find images and similar parts to TRF7960RHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF7960RHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF7960RHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF7960RHBR fall under?
The TRF7960RHBR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF7960RHBR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF7960RHBR you can contact the distributor directly for product support, shipping queries etc.
Is the TRF7960RHBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF7960RHBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF7960RHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF7960RHBR often in real-time on the comparison pages.
What if I can't find stock of TRF7960RHBR?
You can fill out our help required form which you can use to request a quote for TRF7960RHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.