Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | Evaluation Board TRF7960 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On-board 13.56MHz Loop Antenna & Interface Protocol Indication LEDs Power Selection Jumper |
Silicon Family Name | MSP430F2xx |
Where can I find additional details, specifications and documents for a TRF7960AEVM?
Additional datasheets, footprints and schematics for TRF7960AEVM are listed on our Part Details page. You can also find images and similar parts to TRF7960AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF7960AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF7960AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF7960AEVM fall under?
The TRF7960AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TRF7960AEVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF7960AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TRF7960AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF7960AEVM have stock available?
There is no stock from authorised distributors for TRF7960AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF7960AEVM often in real-time on the comparison pages.
What if I can't find stock of TRF7960AEVM?
You can fill out our help required form which you can use to request a quote for TRF7960AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.