Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TRF37D73 |
Kit Application Type | RF / IF |
Application Sub Type | RF/IF Gain Block Amplifier |
Kit Contents | Eval Board TRF37D73 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1MHz-6GHz 20dB RF Gain Block with Powerdown Pin 3.3V Supply 2 x SMA Connectors |
RF Dev Kit, TRF37D73EVM | RS |
TRF37D73 Evaluation Module | Texas Instruments |
Evaluation Board, 20Db Rf Gain Block | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF37D73EVM?
Additional datasheets, footprints and schematics for TRF37D73EVM are listed on our Part Details page. You can also find images and similar parts to TRF37D73EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF37D73EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF37D73EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF37D73EVM fall under?
The TRF37D73EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TRF37D73EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF37D73EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TRF37D73EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF37D73EVM have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF37D73EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF37D73EVM often in real-time on the comparison pages.
What if I can't find stock of TRF37D73EVM?
You can fill out our help required form which you can use to request a quote for TRF37D73EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.