TRF37B73IDSGT Semiconductors - ICs by Texas Instruments

RF AMP 11.5DB 6GHZ WSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TRF37B73 is packaged in a 2.00mm x 2.00mm WSON with a power down pin feature making it ideal for applications where space and low power modes are critical. The TRF37B73 is designed for ease of use. For maximum flexibility, this family of parts uses a common 3.3 V supply and consumes 52 mA. In addition, this family was designed with an active bias circuit that provides a stable and predictable bias current over process, temperature and voltage variations. For gain and linearity budgets the device was designed to provide a flat gain response and excellent OIP3 out to 6000 MHz. For space constrained applications, this family is internally matched to 50 Ω, which simplifies ease of use and minimizes needed PCB area.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.52
222,993
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$1.50
-
Buy Now

Specifications

Frequency Min 1MHz
Frequency Max 6GHz
Gain 11.5dB
Noise Figure Typ 4dB
RF IC Case Style WSON
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 3.45V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1 to 6000 MHz 15dB RF Gain Block Amplifier with Powerdown Pin | Texas Instruments
Rf Amp, 11.5Db, 6Ghz, Wson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRF37B73IDSGT?

Additional datasheets, footprints and schematics for TRF37B73IDSGT are listed on our Part Details page. You can also find images and similar parts to TRF37B73IDSGT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRF37B73IDSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF37B73IDSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRF37B73IDSGT fall under?

The TRF37B73IDSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to TRF37B73IDSGT when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRF37B73IDSGT you can contact the distributor directly for product support, shipping queries etc.

Is the TRF37B73IDSGT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRF37B73IDSGT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF37B73IDSGT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRF37B73IDSGT often in real-time on the comparison pages.

What if I can't find stock of TRF37B73IDSGT?

You can fill out our help required form which you can use to request a quote for TRF37B73IDSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay