Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TRF37A73 |
Kit Application Type | RF / IF |
Application Sub Type | RF/IF Gain Block Amplifier |
Kit Contents | Eval Board TRF37A73 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1MHz-6GHz 12dB RF Gain Block with Powerdown Pin 3.3V Supply 2 x SMA Connectors |
TRF37A73 Evaluation Module | Texas Instruments |
Evaluation Board, 12Db Rf Gain Block | Newark Electronics |
Where can I find additional details, specifications and documents for a TRF37A73EVM?
Additional datasheets, footprints and schematics for TRF37A73EVM are listed on our Part Details page. You can also find images and similar parts to TRF37A73EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF37A73EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF37A73EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF37A73EVM fall under?
The TRF37A73EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TRF37A73EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF37A73EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TRF37A73EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF37A73EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRF37A73EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF37A73EVM often in real-time on the comparison pages.
What if I can't find stock of TRF37A73EVM?
You can fill out our help required form which you can use to request a quote for TRF37A73EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.