Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
12
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TRF372017 |
Kit Application Type | RF / IF |
Application Sub Type | Quadrature Modulator |
Kit Contents | Evaluation Module TRF372017 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Configured for Differential I/Q Input Signals via Four SMA Connectors |
TRF372017 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TRF372017EVM?
Additional datasheets, footprints and schematics for TRF372017EVM are listed on our Part Details page. You can also find images and similar parts to TRF372017EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF372017EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF372017EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF372017EVM fall under?
The TRF372017EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TRF372017EVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF372017EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TRF372017EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF372017EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TRF372017EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF372017EVM often in real-time on the comparison pages.
What if I can't find stock of TRF372017EVM?
You can fill out our help required form which you can use to request a quote for TRF372017EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.