Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.09
|
35,045
in stock
|
Buy Now |
Frequency Min | 400MHz |
---|---|
Frequency Max | 4GHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF IC Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 370333 |
Frequency Range | 400MHz to 4GHz |
Local Oscillator Frequency Range | 400MHz to 4GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | Quadrature |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
350 MHz to 4.0 GHz Quadrature Modulator, 3.3V common-mode voltage | Texas Instruments |
Where can I find additional details, specifications and documents for a TRF370333IRGET?
Additional datasheets, footprints and schematics for TRF370333IRGET are listed on our Part Details page. You can also find images and similar parts to TRF370333IRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF370333IRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF370333IRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF370333IRGET fall under?
The TRF370333IRGET is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TRF370333IRGET when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF370333IRGET you can contact the distributor directly for product support, shipping queries etc.
Is the TRF370333IRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF370333IRGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TRF370333IRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF370333IRGET often in real-time on the comparison pages.
What if I can't find stock of TRF370333IRGET?
You can fill out our help required form which you can use to request a quote for TRF370333IRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.