Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.97
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$19.20
|
431
in stock
|
Buy Now | |
Rapid Electronics
from US$21.42
|
431
in stock
|
Buy Now | |
Chip One Stop
from US$14.30
|
431
in stock
|
Buy Now | |
element14
from US$16.79
|
105
in stock
|
Buy Now | |
RS Americas
from US$12.65
|
6
in stock
|
Buy Now | |
Avnet America
from US$14.76
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-None-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Trd23N10Wl04 Rocker Switch |Alcoswitch Te Connectivity TRD23N10WL04 | Newark Electronics |
Rocker Switches SWITCH ROCKER | Rapid Electronics |
SWITCH, ROCKER, DPDT, 3A, 125V, BLACK | element14 |
Switch, Rocker, Subminiature, 3A, Double Throw, On-None-On, TR Series | TE Connectivity TRD23N10WL04 | RS Americas |
Rocker Switch ON None (ON) DPDT Paddle Rocker 3A 125VAC 28VDC 100000Cycle Wire Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a TRD23N10WL04?
Additional datasheets, footprints and schematics for TRD23N10WL04 are listed on our Part Details page. You can also find images and similar parts to TRD23N10WL04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRD23N10WL04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRD23N10WL04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRD23N10WL04 fall under?
The TRD23N10WL04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRD23N10WL04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRD23N10WL04 you can contact the distributor directly for product support, shipping queries etc.
Is the TRD23N10WL04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRD23N10WL04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for TRD23N10WL04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRD23N10WL04 often in real-time on the comparison pages.
What if I can't find stock of TRD23N10WL04?
You can fill out our help required form which you can use to request a quote for TRD23N10WL04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.