Status: | Unknown |
---|---|
Series: | TRD Series |
RoHS: | Unknown |
Prices starting from US$12.13
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | - |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Product Range | TRD Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
TRD21N10WL=DPDT ROCKER BLACK Switch Type: Power Indicator/Imprint Legend: None Panel Cutout Size: .445 x .475 in Panel Cutout Size: 11.3 x 12.07 mm Switch Contact Plating Material: Gold Power .445 x .475" 11.3 x 12.07 mm | Rocker Switch | Part Number: TRD21N10WL | Internal Number: 1437596-3 | Gold | TE Connectivity | TE Store |
Trd21N10Wl=Dpdt Rocker Black Rohs Compliant: Yes |Alcoswitch Te Connectivity TRD21N10WL | Newark Electronics |
Rocker Switches DP ON-ON BLACK RCKR | Rapid Electronics |
Switch Rocker ON None ON DPDT Wire Lug Curved Rocker 20VAC 20VDC 0.4VA | Avnet America |
Switch, Trd21N10Wl=Dpdt Rocker Black | TE Connectivity TRD21N10WL | RS Americas |
Where can I find additional details, specifications and documents for a TRD21N10WL?
Additional datasheets, footprints and schematics for TRD21N10WL are listed on our Part Details page. You can also find images and similar parts to TRD21N10WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRD21N10WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRD21N10WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRD21N10WL fall under?
The TRD21N10WL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRD21N10WL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRD21N10WL you can contact the distributor directly for product support, shipping queries etc.
Is the TRD21N10WL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRD21N10WL have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for TRD21N10WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRD21N10WL often in real-time on the comparison pages.
What if I can't find stock of TRD21N10WL?
You can fill out our help required form which you can use to request a quote for TRD21N10WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.