Prices starting from US$4.81
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.17 |
32
|
Buy Now | |
RS Americas | US$4.81 |
1,489
|
Buy Now | |
TE Store | US$16.47 |
590
|
Buy Now | |
Newark Electronics | US$7.63 |
109
|
Buy Now | |
element14 | US$8.13 |
109
|
Buy Now | |
Farnell | US$9.71 |
109
|
Buy Now | |
Rapid Electronics | US$16.14 |
60
|
Buy Now | |
Chip One Stop | US$11.90 |
60
|
Buy Now | |
Avnet America | US$12.73 |
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-None-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | - |
Contact Voltage AC Nom | - |
Switch, Rocker/Paddle, Rocker, On-None-On, 15/32 Inches Round Hole, | TE Connectivity TRD11D10WL | RS Americas |
TRD11D10WL=SPDT ROCKER BLACK Switch Type: Power Indicator/Imprint Legend: None Panel Cutout Size: .445 x .475 in Panel Cutout Size: 11.3 x 12.06 mm Switch Contact Plating Material: Gold Power .445 x .475" 11.3 x 12.06 mm | Rocker Switch | Part Number: TRD11D10WL | Internal Number: 4-1437595-1 | Gold | TE Connectivity | TE Store |
Switch, Rocker, Spdt, 20V, Black | Newark Electronics |
SWITCH, ROCKER, SPDT, 20V, BLACK | element14 |
TRD11D10WL=SPDT ROCKER BLACK | Rapid Electronics |
Switch,Rocker/Paddle,Rocker,On-None-On | RS |
Switch Rocker ON None ON SPDT Wire Lug Rocker 20VAC 20VDC 0.4VA | Avnet America |
Where can I find additional details, specifications and documents for a TRD11D10WL?
Additional datasheets, footprints and schematics for TRD11D10WL are listed on our Part Details page. You can also find images and similar parts to TRD11D10WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRD11D10WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRD11D10WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRD11D10WL fall under?
The TRD11D10WL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRD11D10WL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRD11D10WL you can contact the distributor directly for product support, shipping queries etc.
Is the TRD11D10WL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRD11D10WL have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRD11D10WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRD11D10WL often in real-time on the comparison pages.
What if I can't find stock of TRD11D10WL?
You can fill out our help required form which you can use to request a quote for TRD11D10WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.