Status: | Unknown |
---|---|
Series: | TR3 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
4,160
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
7,000
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
815
in stock
|
Buy Now | |
element14
from US$1.10
|
815
in stock
|
Buy Now | |
Farnell
from US$1.03
|
815
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
TR3 Series 47 uF ▒10 % 25 V Surface Mount Molded Low ESR Tantalum Capacitor | Future Electronics |
47UF 25V 10% D LOW ESR | TTI Europe |
TC 47uF 25V 10% Case D 150mOhm | Rutronik |
Capacitor Tantalum SMT TR3D 25V 47uF | RS |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant: Yes |Vishay TR3D476K025C0150 | Newark Electronics |
CAP, 47µF, 25V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Extreme 47uF SMD Solid MnO2 Tantalum Electrolytic Cap,25V dc +/-10%,TR3 Series | Vishay Dale TR3D476K025C0150 | RS Americas |
Where can I find additional details, specifications and documents for a TR3D476K025C0150?
Additional datasheets, footprints and schematics for TR3D476K025C0150 are listed on our Part Details page. You can also find images and similar parts to TR3D476K025C0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3D476K025C0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3D476K025C0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR3D476K025C0150 fall under?
The TR3D476K025C0150 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TR3D476K025C0150 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3D476K025C0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3D476K025C0150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TR3D476K025C0150 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Avnet America have stock available or on a lead time for TR3D476K025C0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3D476K025C0150 often in real-time on the comparison pages.
What if I can't find stock of TR3D476K025C0150?
You can fill out our help required form which you can use to request a quote for TR3D476K025C0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.