TR3D106K035C0400 More Passive Components by Vishay Intertechnology

Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNTâ„¢, Molded Case, Low ESR


Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.53
255
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
401
in stock
Buy Now
Logo for element14
element14
from US$0.56
401
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.53
401
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Low ESR
100 % surge current tested (C, D, and E case sizes)
Qualified to EIA-717
Applications
Industrial
Telecom infrastructure
Consumer

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant: Yes |Vishay TR3D106K035C0400 | Newark Electronics
CAP, 10µF, 35V, 10%, 2917, SMD | element14
Capacitor Tantalum SMT TR3D 35V 10uF | RS
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Extreme 10uF SMD Solid MnO2 Tantalum Electrolytic Cap,35V dc +/-10%,TR3 Series | Vishay Dale TR3D106K035C0400 | RS Americas
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TR3D106K035C0400?

Additional datasheets, footprints and schematics for TR3D106K035C0400 are listed on our Part Details page. You can also find images and similar parts to TR3D106K035C0400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TR3D106K035C0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3D106K035C0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TR3D106K035C0400 fall under?

The TR3D106K035C0400 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TR3D106K035C0400 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TR3D106K035C0400 you can contact the distributor directly for product support, shipping queries etc.

Is the TR3D106K035C0400 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TR3D106K035C0400 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TR3D106K035C0400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TR3D106K035C0400 often in real-time on the comparison pages.

What if I can't find stock of TR3D106K035C0400?

You can fill out our help required form which you can use to request a quote for TR3D106K035C0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay