TR3C686K010C0225 Capacitors by Vishay Intertechnology

Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNTâ„¢, Molded Case, Low ESR


Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now

Features

Low ESR
100 % surge current tested (C, D, and E case sizes)
Qualified to EIA-717
Applications
Industrial
Telecom infrastructure
Consumer

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Capacitor Tant, 68Uf 10V 0.225 Ohm 10%, 6032-28 | Newark Electronics
Cap Tant Solid 68uF 10V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 0.225 Ohm 125°C T/R | Avnet America
CAP, 68µF, 10V, 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TR3C686K010C0225?

Additional datasheets, footprints and schematics for TR3C686K010C0225 are listed on our Part Details page. You can also find images and similar parts to TR3C686K010C0225 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TR3C686K010C0225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3C686K010C0225 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TR3C686K010C0225 fall under?

The TR3C686K010C0225 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TR3C686K010C0225 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TR3C686K010C0225 you can contact the distributor directly for product support, shipping queries etc.

Is the TR3C686K010C0225 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TR3C686K010C0225 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TR3C686K010C0225.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TR3C686K010C0225 often in real-time on the comparison pages.

What if I can't find stock of TR3C686K010C0225?

You can fill out our help required form which you can use to request a quote for TR3C686K010C0225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay