Status: | Unknown |
---|---|
Series: | TR3 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Avnet America
from US$0.41
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
500
in stock
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Cap, 3.3Uf, 35V, Tant, Case C | Newark Electronics |
Cap, 3.3Uf, 35V, Tant, Case C Capacitance3.3f Voltage(Dc)35V Capacitor... | Future Electronics |
CAP, 3.3µF, 35V, 10% | element14 |
3.3UF 35V 10% C LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TR3C335K035C0600?
Additional datasheets, footprints and schematics for TR3C335K035C0600 are listed on our Part Details page. You can also find images and similar parts to TR3C335K035C0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3C335K035C0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3C335K035C0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR3C335K035C0600 fall under?
The TR3C335K035C0600 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TR3C335K035C0600 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3C335K035C0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3C335K035C0600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TR3C335K035C0600 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for TR3C335K035C0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3C335K035C0600 often in real-time on the comparison pages.
What if I can't find stock of TR3C335K035C0600?
You can fill out our help required form which you can use to request a quote for TR3C335K035C0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.