Status: | Unknown |
---|---|
Series: | TR3 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
656,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
84,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
38,355
in stock
|
Buy Now | |
element14
from US$0.60
|
38,355
in stock
|
Buy Now | |
Farnell
from US$0.57
|
38,355
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
25,500
in stock
|
Buy Now | |
RS
from US$0.31
|
2,815
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
170
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
TR3 Series 100 uF ▒10 % 10 V Surface Mount Molded Low ESR Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant: Yes |Vishay TR3C107K010C0100 | Newark Electronics |
CAP, 100µF, 10V, 10%, 2312, SMD | element14 |
TC 100uF 10V 10% Case C 100mOhm | Rutronik |
Capacitor Tantalum SMT TR3C 10V 100uF | RS |
Vishay Tantalum Capacitor 100uF 10V 10% 100mOhm | Distrelec |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Capacitor | RS Americas |
100UF 10V 10% C LOW ESR | TTI Europe |
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 0.1 Ohm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TR3C107K010C0100?
Additional datasheets, footprints and schematics for TR3C107K010C0100 are listed on our Part Details page. You can also find images and similar parts to TR3C107K010C0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3C107K010C0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3C107K010C0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR3C107K010C0100 fall under?
The TR3C107K010C0100 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TR3C107K010C0100 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3C107K010C0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3C107K010C0100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TR3C107K010C0100 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TR3C107K010C0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3C107K010C0100 often in real-time on the comparison pages.
What if I can't find stock of TR3C107K010C0100?
You can fill out our help required form which you can use to request a quote for TR3C107K010C0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.